Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 082178-SN7438N
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 48mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 45pF
Current - Quiescent (Max): 8.5mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
NAND Gate IC 4 Channel Open Collector 14-PDIP
NAND Gate, TTL/H/L Series, 4-Func, 2-Input, TTL, PDIP14
Quad 2i/p NAND gate,SN7438N DIP14 5.25V
Quad 2i/p NAND gate,SN7438N DIP14 5.25V
Quad 2i/p NAND gate,SN7438N DIP14 5.25V
4-Element 2-IN NAND Gate IC, 5V, 48mA, 22ns, PDIP Product overview: SN7438N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 48mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 48mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7438N can be used for catalog matching and distributor lookup.
QUAD NAND BUFFER, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:7438; Logic IC Family:7400; Supply Voltage Min:4.75V; Output Current:48mA RoHS Compliant: Yes
IC, LOGIC, 74, NAND GATE; Logic Family / Base Number:TTL38; Logic Type:NAND Buffer; Output Current:48mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
NAND GATE, QUAD, 4 CIRCUITS / CHANNELS, 2 INPUT, 14-PDIP, 14 PINS, 7400 SERIES, SUPPLY VOLTAGE: 4.75V ~ 5.25V, OUTPUT CURRENT: 48MA, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
TEXAS INSTRUMENTS SEMI Integrated Circuits SN7438N
IC GATE NAND OPEN 4CH 2-IN 14DIP
NAND Gate IC 4 Channel Open Collector 14-PDIP
IC GATE NAND 4CH 2-INP 14DIP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN7438N | 082178-SN7438N | 296-14648-5-ND | SN7438N | 304071 | 304071P | 705-SN7438N | 60K6912 | 33AH4974 | 17205448 | SN7438N | SN7438N | SN7438N | SN7438N |
| Product Name | SN7438 Quad 2-input positive-NAND buffers with open collector outputs | Logic - Logic - Gates and Inverters - SN7438N | Gates and Inverters | Logic Gates | Logic Gates | 5V 48mA Logic IC | Quad Nand Buffer, 2I/p, Dip-14; Logic Function Texas Instruments | Ic, Logic, 74, Nand Gate; Logic Family / Base Number Texas Instruments | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | Buffer/Driver; NAND | NOT; NAND; NAND Gate | NAND | AND; NAND | AND; NAND; Nand | AND; NAND; NAND | NAND; NAND GATE, Buffer | Buffer/Driver; NAND; NAND Buffer | NOT; NAND | NAND; NAND Gate | NAND | |||
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 5.25 v | 5.25V | 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | ||||||
| Logic Family | TTL | TTL | 74 | NAND | ||||||||||
| Propagation Delay | 22 ns | 22 ns | 22 ns | 22 ns | 22 ns | |||||||||
| Operating Current | 0.0520 mA | 48 mA | 48 mA | 48 mA |