Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN7438DRG4 |
| Product Name | SN7438 Quad 2-input positive-NAND buffers with open collector outputs |
| Gate Type | Buffer/Driver; NAND |
| Supply Voltage | 5V; 5 |
| Logic Family | TTL |
| Propagation Delay | 22 ns |