Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
4-Ch NAND Gate IC, 2-Input, 5V, 48mA, SOIC Product overview: SN7438DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 48mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7438DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 029628-SN7438DR
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 48mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 45pF
Current - Quiescent (Max): 8.5mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
NAND Gate IC 4 Channel Open Collector 14-SOIC
NAND Gate, TTL/H/L Series, 4-Func, 2-Input, TTL, PDSO14
IC GATE NAND OPEN 4CH 2IN 14SOIC
Logic Gates Quad 2-input pos-NAND buffers
NAND Gate IC 4 Channel Open Collector 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN7438DR | 705-SN7438DR | 029628-SN7438DR | 296-28597-2-ND | SN7438DR | SN7438DR | SN7438DR | SN7438DR | SN7438DR |
| Product Name | SN7438 Quad 2-input positive-NAND buffers with open collector outputs | 5V 48mA SOIC Logic IC | Logic - Logic - Gates and Inverters - SN7438DR | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | Buffer/Driver; NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | AND; NAND | NOT; NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 5V; 5 | 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | |||
| Logic Family | TTL | TTL | |||||||
| Propagation Delay | 22 ns | 22 ns | 22 ns | 22 ns | |||||
| Operating Current | 0.0520 mA | 8.5 mA | 48 mA |