Quad 2-input positive-OR gates 14-PDIP 0 to 70
OR Gate, TTL/H/L Series, 4-Func, 2-Input, TTL, PDIP14
IC OR 4-CIR 2-IN 14-PDIP
OR Gate IC 4 Channel 14-PDIP
Logic Gates Quad 2-input Positive-OR gates
IC GATE OR 4CH 2-INP 14DIP
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN7432NE4 | SN7432NE4 | 296-SN7432NE4-ND | SN7432NE4 | SN7432NE4 | SN7432NE4 | SN7432NE4 |
| Product Name | SN7432 Quad 2-input positive-OR gates | Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR | OR; OR Gate | OR | ||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||||
| Logic Family | TTL | TTL | |||||
| Propagation Delay | 22 ns | 22 ns | |||||
| Operating Current | 0.0380 mA | 16 mA |