Quad 2-input positive-OR gates 14-PDIP 0 to 70
OR Gate, TTL/H/L Series, 4-Func, 2-Input, TTL, PDIP14
Quad 2i/p OR gate,SN7432N DIP14 4.75V
Quad 2i/p OR gate,SN7432N DIP14 4.75V
Quad 2i/p OR gate,SN7432N DIP14 4.75V
4-ch 2-input OR Gate IC, 4.75-5.25V, 22ns, PDIP Product overview: SN7432N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7432N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082177-SN7432N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 800μA, 16mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Current - Quiescent (Max): 22mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Defence, Military & Aerospace
OR Gate IC 4 Channel 14-PDIP
OR LOGIC GATE, QUAD 2-INPUT, 14-PIN, PDIP PACKAGE, OPERATING SUPPLY VOLTAGE 4.75 TO 5.25 V, OPERATING TEMPERATURE 0°C TO 70°C. FREE 2 YEAR RADWELL WARRANTY
QUAD OR GATE, 2I/P, DIP-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:7432; Logic IC Family:7400; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes
IC, LOGIC, 74, OR GATE; Logic Family / Base Number:TTL32; Logic Type:OR; Output Current:16mA; No. of Inputs:8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:TTL; Logic RoHS Compliant: Yes
IC GATE OR 4CH 2-INP 14DIP
IC GATE OR 4CH 2-INP 14DIP
Logic Gates Quad 2-input Positive-OR gates
| Texas Instruments | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN7432N | SN7432N | 304093 | 304093P | 705-SN7432N | 082177-SN7432N | 296-33610-5-ND | 71560951 | 08F7945 | 29AH7689 | SN7432N | SN7432N | SN7432N | SN7432N |
| Product Name | SN7432 Quad 2-input positive-OR gates | Logic Gates | Logic Gates | 5.25V Logic IC | Logic - Logic - Gates and Inverters - SN7432N | Gates and Inverters | Logic IC | Quad Or Gate, 2I/p, Dip-14; Logic Function Texas Instruments | Ic, Logic, 74, Or Gate; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | |
| Gate Type | OR | OR | Or | OR; OR | OR; OR GATE | NOT; OR; OR Gate | OR | OR; OR | OR | NOT; OR | OR; OR Gate | |||
| Supply Voltage | 5V; 5 | 5.25 v | 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 5.25V | 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | |||||
| Logic Family | TTL | TTL | 74 | OR | ||||||||||
| Propagation Delay | 22 ns | 22 ns | 22 ns | 22 ns | 22 ns | |||||||||
| Operating Current | 0.0380 mA | 16 mA | 22 mA | 16 mA |