Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74276N SN74276N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253034-SN74276N Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253034-SN74276N Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74276N
1253034-SN74276N
Logic - Logic - Flip Flops - SN74276N 1253034-SN74276N
Manufacturer: Texas Instruments Win Source Part Number: 1253034-SN74276N Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253034-SN74276N
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
 - SN74276N - Rochester Electronics
Newburyport, MA, United States
74276 - Quadruple J-K Flip-Flops

74276 - Quadruple J-K Flip-Flops

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74276N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74276N
Integrated Circuits (ICs) - Logic - Flip Flops SN74276N
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site
Flip Flops - SN74276N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74276N
Flip Flops SN74276N
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1253034-SN74276N SN74276N SN74276N SN74276N
Product Name Logic - Logic - Flip Flops - SN74276N Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Package Type DIP; PDIP; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT174PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Flip Flops - 4076BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers