Dual 4-input Positive-NOR gates 14-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1099038-SN7425N
Packaging: Tube/Rail
Features: Strobe
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 4
Current - Output High, Low: 800μA, 16mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
NOR Gate IC 2 Channel Strobe 14-PDIP
2-Ch 4-In NOR Gate IC, 5V, Bipolar, PDIP Product overview: SN7425N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7425N can be used for catalog matching and distributor lookup.
NOR Gate IC 2 Channel Strobe 14-PDIP
IC GATE NOR 2CH 4-INP 14DIP
IC GATE NOR 2CH 4-INP 14DIP
Logic Gates Dual 4-input Positive-NOR gates
IC, 74TTL, 7425, DIP14, 5V; Logic Family / Base Number:TTL25; Logic Type:NOR; Output Current:16mA; No. of Inputs:4; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:TTL; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN7425N | 1099038-SN7425N | 296-33609-5-ND | 705-SN7425N | SN7425N | SN7425N | SN7425N | SN7425N | 33AH4973 |
| Product Name | SN7425 Dual 4-input Positive-NOR gates | Logic - Logic - Gates and Inverters - SN7425N | Gates and Inverters | 5V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Ic, 74Ttl, 7425, Dip14, 5V; Logic Family / Base Number Texas Instruments |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR | NOR; NOR GATE | NOR; NOR Gate | NOT; NOR | NOR | NOR; NOR | |
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 5.25V | ||
| Logic Family | TTL | ||||||||
| Propagation Delay | 22 ns | 22 ns | 22 ns | 22 ns | |||||
| Operating Current | 0.0190 mA | 16 mA | 16 mA |