Texas Instruments Logic - Logic - Gates and Inverters - SN7420N SN7420N

Description
Manufacturer: Texas Instruments Win Source Part Number: 331042-SN7420N Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 331042-SN7420N Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN7420N - 331042-SN7420N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN7420N
331042-SN7420N
Logic - Logic - Gates and Inverters - SN7420N 331042-SN7420N
Manufacturer: Texas Instruments Win Source Part Number: 331042-SN7420N Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 331042-SN7420N
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Dual Logic IC - 705-SN7420N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-SN7420N
Dual Logic IC 705-SN7420N
Dual 4-input Positive-NAND gates 14-PDIP 0 to 70 Product overview: SN7420N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7420N can be used for catalog matching and distributor lookup.

Dual 4-input Positive-NAND gates 14-PDIP 0 to 70 Product overview: SN7420N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7420N can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - SN7420N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN7420N
Gates and Inverters SN7420N
NAND GATE, 4-INPUT, TTL, PDIP14

NAND GATE, 4-INPUT, TTL, PDIP14

Supplier's Site
Gates and Inverters - SN7420N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN7420N
Gates and Inverters SN7420N
IC Channel

IC Channel

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 331042-SN7420N 705-SN7420N SN7420N SN7420N
Product Name Logic - Logic - Gates and Inverters - SN7420N Dual Logic IC Gates and Inverters Gates and Inverters
Gate Type NOT NAND; NAND GATE
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
Logic Gates - 2138998P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 1727-3061-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
5-Channel Level Translator - MYXAP54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details