Texas Instruments High-Performance Analog Logic - Logic - Counters, Dividers - SN74162N SN74162N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253015-SN74162N Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253015-SN74162N Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN74162N - 1253015-SN74162N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74162N
1253015-SN74162N
Logic - Logic - Counters, Dividers - SN74162N 1253015-SN74162N
Manufacturer: Texas Instruments Win Source Part Number: 1253015-SN74162N Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253015-SN74162N
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
 - SN74162N - Rochester Electronics
Newburyport, MA, United States
Decade Counter, TTL/H/L Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16

Decade Counter, TTL/H/L Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Logic Counters Logic Counters
Product Number 1253015-SN74162N SN74162N
Product Name Logic - Logic - Counters, Dividers - SN74162N
Counter Category Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74ACT163PC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 140 MHz
View Details
CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear - CD40161BE - Texas Instruments
Specs
Features Programmable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 3V; 5V; 18
View Details
8 suppliers