Texas Instruments SN74128 50 Ohm Line Drivers SN74128NSR

Description
50 Ohm Line Drivers 14-SO 0 to 70
Request a Quote Datasheet
Description
50 Ohm Line Drivers 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74128 50 Ohm Line Drivers - SN74128NSR - Texas Instruments
Dallas, TX, United States
SN74128 50 Ohm Line Drivers
SN74128NSR
SN74128 50 Ohm Line Drivers SN74128NSR
50 Ohm Line Drivers 14-SO 0 to 70

50 Ohm Line Drivers 14-SO 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-13126-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13126-2-ND
Gates and Inverters 296-13126-2-ND
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-13126-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13126-1-ND
Gates and Inverters 296-13126-1-ND
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
SMD 5V 48mA Logic IC
705-SN74128NSR
SMD 5V 48mA Logic IC 705-SN74128NSR
4-Bit NOR Gate IC, 5V, 48mA, 18ns, SOP, Surface Mount Product overview: SN74128NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 48mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, 48mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74128NSR can be used for catalog matching and distributor lookup.

4-Bit NOR Gate IC, 5V, 48mA, 18ns, SOP, Surface Mount Product overview: SN74128NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 48mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, 48mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74128NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74128NSR - 137184-SN74128NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74128NSR
137184-SN74128NSR
Logic - Logic - Gates and Inverters - SN74128NSR 137184-SN74128NSR
Manufacturer: Texas Instruments Win Source Part Number: 137184-SN74128NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 42.4mA, 48mA Max Propagation Delay @ V, Max CL: 18ns @ 5V, 150pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137184-SN74128NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 42.4mA, 48mA
Max Propagation Delay @ V, Max CL: 18ns @ 5V, 150pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Gates and Inverters - SN74128NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74128NSR
Logic - Gates and Inverters SN74128NSR
IC GATE NOR 4CH 2-INP 14SOP

IC GATE NOR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74128NSR
Logic Gates SN74128NSR
Logic Gates 2-Input NOR Line

Logic Gates 2-Input NOR Line

Buy Now Datasheet
Gates and Inverters - SN74128NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74128NSR
Gates and Inverters SN74128NSR
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74128NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74128NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74128NSR
IC GATE NOR 4CH 2-INP 14SO

IC GATE NOR 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74128NSR 296-13126-2-ND 705-SN74128NSR 137184-SN74128NSR SN74128NSR SN74128NSR SN74128NSR SN74128NSR
Product Name SN74128 50 Ohm Line Drivers Gates and Inverters SMD 5V 48mA Logic IC Logic - Logic - Gates and Inverters - SN74128NSR Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type Buffer/Driver NOR NOR; NOR GATE NOT; NOR; NOR Gate NOT; NOR NOR; NOR Gate NOR
Supply Voltage 5V; 5 4.75V ~ 5.25V 5.25V 4.75 V ~ 5.25 V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family TTL
Propagation Delay 22 ns 18 ns 18 ns 18 ns
Operating Current 0.0570 mA 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
 - 54H00DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details