Texas Instruments SN74128 50 Ohm Line Drivers SN74128NE4

Description
50 Ohm Line Drivers 14-PDIP 0 to 70
Request a Quote Datasheet
Description
50 Ohm Line Drivers 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74128 50 Ohm Line Drivers - SN74128NE4 - Texas Instruments
Dallas, TX, United States
SN74128 50 Ohm Line Drivers
SN74128NE4
SN74128 50 Ohm Line Drivers SN74128NE4
50 Ohm Line Drivers 14-PDIP 0 to 70

50 Ohm Line Drivers 14-PDIP 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number SN74128NE4
Product Name SN74128 50 Ohm Line Drivers
Gate Type Buffer/Driver
Supply Voltage 5V; 5
Logic Family TTL
Propagation Delay 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS804A Hex 2-Input NAND Drivers - 5962-8869301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 705-54LS08LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers