Texas Instruments SN74128 50 Ohm Line Drivers SN74128DG4

Description
50 Ohm Line Drivers 14-SOIC 0 to 70
Request a Quote Datasheet
Description
50 Ohm Line Drivers 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74128 50 Ohm Line Drivers - SN74128DG4 - Texas Instruments
Dallas, TX, United States
SN74128 50 Ohm Line Drivers
SN74128DG4
SN74128 50 Ohm Line Drivers SN74128DG4
50 Ohm Line Drivers 14-SOIC 0 to 70

50 Ohm Line Drivers 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74128DG4 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, 74128 Series, 4-Func, 2-Input, TTL, PDSO14

NOR Gate, 74128 Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category Logic Gates Logic Gates
Product Number SN74128DG4 SN74128DG4
Product Name SN74128 50 Ohm Line Drivers
Gate Type Buffer/Driver OR; NOR
Supply Voltage 5V; 5
Logic Family TTL TTL
Propagation Delay 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-86865012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details