50 Ohm Line Drivers 14-SOIC 0 to 70
4-Bit NOR Gate IC, 5V, 48mA, 18ns, SOIC Product overview: SN74128D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 48mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74128D can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-SOIC
Win Source Part Number: 1027103-SN74128D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 7400
Package: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 42.4mA, 48mA
Max Propagation Delay @ V, Max CL: 18ns @ 5V, 150pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): SN74128DG4; SN74128DE4; SN74LS02D; MM74HC02M; MM74HC02MX; 74HC02DR2GSN74128D .;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74128D-NDR,SN7412
Base Product Number: 74128
IC GATE NOR 4CH 2-INP 14SOIC
LOGIC, GATE NOR QUAD 2INPUT, 14SOICN; Logic Family / Base Number:TTL12; Logic Type:NOR Line Driver; Output Current:48mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes
IC GATE NOR 4CH 2-INP 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74128D | 705-SN74128D | 296-8756-5-ND | 1027103-SN74128D | SN74128D | 37AJ1201 | SN74128D | SN74128D | SN74128D |
| Product Name | SN74128 50 Ohm Line Drivers | 5V 48mA SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic, Gate Nor Quad 2Input, 14Soicn; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | Buffer/Driver | NOR; NOR GATE | NOR | NOT; NOR; NOR Gate | NOT; NOR | NOR; NOR Line Driver | NOR | NOR; NOR Gate | |
| Supply Voltage | 5V; 5 | 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 5.25V | 4.75V ~ 5.25V | ||
| Logic Family | TTL | ||||||||
| Propagation Delay | 22 ns | 18 ns | 18 ns | 18 ns | |||||
| Operating Current | 0.0570 mA | 48 mA | 48 mA |