Win Source Part Number: 1257206-SN74121NSRG4
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 7400
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400µA, 16mA
Independent Circuits: 2
Propagation Delay: 45 ns
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN741
Product Status: Obsolete
Monostable Multivibrator 45ns 14-SO
Monostable Multivibrator 45 ns 14-SO
IC MULTIVIBRATOR 45NS 14SOP
IC MULTIVIBRATOR 45NS 14SOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | 1257206-SN74121NSRG4 | SN74121NSRG4-ND | SN74121NSRG4 | SN74121NSRG4 | SN74121NSRG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Logic - Multivibrators |
| Supply Voltage | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V |