Texas Instruments High-Performance Analog Multivibrators SN74121NSR

Description
Monostable Multivibrator 45ns 14-SO
Request a Quote Datasheet
Description
Monostable Multivibrator 45ns 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - SN74121NSR-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
SN74121NSR-ND
Multivibrators SN74121NSR-ND
Monostable Multivibrator 45ns 14-SO

Monostable Multivibrator 45ns 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1257204-SN74121NSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257204-SN74121NSR
Integrated Circuits (ICs) - Logic - Multivibrators 1257204-SN74121NSR
Win Source Part Number: 1257204-SN74121NSR Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 7400 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400µA, 16mA Independent Circuits: 2 Propagation Delay: 45 ns Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN741 Product Status: Obsolete

Win Source Part Number: 1257204-SN74121NSR
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 7400
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400µA, 16mA
Independent Circuits: 2
Propagation Delay: 45 ns
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN741
Product Status: Obsolete

Buy Now Datasheet
Multivibrators - SN74121NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74121NSR
Multivibrators SN74121NSR
Monostable Multivibrator 45 ns 14-SO

Monostable Multivibrator 45 ns 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74121NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74121NSR
Integrated Circuits (ICs) - Logic - Multivibrators SN74121NSR
IC MULTIVIBRATOR 45NS 14SOP

IC MULTIVIBRATOR 45NS 14SOP

Supplier's Site
Logic - Multivibrators - SN74121NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74121NSR
Logic - Multivibrators SN74121NSR
IC MULTIVIBRATOR 45NS 14SOP

IC MULTIVIBRATOR 45NS 14SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74121NSR-ND 1257204-SN74121NSR SN74121NSR SN74121NSR SN74121NSR
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Package Type SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HC4538D/S400118 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Dual retriggerable monostable multivibrator with reset - 74AHC123ABQ,115 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7.0
Features Master Reset; ESD Protection
View Details
7 suppliers
CD54HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets - 5962-8684701EA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
Monostable Multivibrator - 162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details