Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74107N SN74107N

Description
Manufacturer: Texas Instruments Win Source Part Number: 211884-SN74107N Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 400μA, 16mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 40ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 211884-SN74107N Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 400μA, 16mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 40ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74107N
211884-SN74107N
Logic - Logic - Flip Flops - SN74107N 211884-SN74107N
Manufacturer: Texas Instruments Win Source Part Number: 211884-SN74107N Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 400μA, 16mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 40ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 211884-SN74107N
Packaging: Tube/Rail
Type: JK Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 400μA, 16mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 40ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 20mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Flip Flops - 296-33597-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33597-5-ND
Flip Flops 296-33597-5-ND
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74107N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74107N
Integrated Circuits (ICs) - Logic - Flip Flops SN74107N
IC FF JK TYPE DUAL 1BIT 14DIP

IC FF JK TYPE DUAL 1BIT 14DIP

Supplier's Site
Flip Flops - SN74107N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74107N
Flip Flops SN74107N
Flip Flop 2 Element JK Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 211884-SN74107N 296-33597-5-ND SN74107N SN74107N
Product Name Logic - Logic - Flip Flops - SN74107N Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 40 ns 40 ns
fMAX 20 MHz
Low-level Output Current (Sink) 16 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LVC1G74GT/C4X - Rochester Electronics
Nexperia B.V.
Specs
Triggering Positive-edge Triggered
Package Type XSON
View Details
Flip Flops - 54S114FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details