Win Source Part Number: 1258174-SN7406DG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 7400
Features: Open Collector
Package: Tube
Number of Circuits: 6
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 40mA
Max Propagation Delay @ V, Max CL: 23ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN7406DG4,2156
Base Product Number: 7406
Inverter IC 6 Channel Open Collector 14-SOIC
6-Ch Bipolar Inverter IC, Open-Collector, 5V, SOIC Product overview: SN7406DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7406DG4 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Collector 14-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1258174-SN7406DG4 | SN7406DG4-ND | 705-SN7406DG4 | SN7406DG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | 5V SOIC Logic IC | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter | NOT; Inverter |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 5.25V | 4.75V ~ 5.25V |
| Inputs | 1 | 1 | 1 | 1 |
| Propagation Delay | 23 ns | 23 ns | 23 ns | |
| Low Level Output Current (Sink) | 40 mA |