Texas Instruments Standard Linear and Logic Through-Hole 5V Logic IC SN7404N

Description
6-Element Bipolar Inverter IC, 5V, PDIP, Through Hole Product overview: SN7404N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7404N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Element Bipolar Inverter IC, 5V, PDIP, Through Hole Product overview: SN7404N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7404N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 5V Logic IC
705-SN7404N
Through-Hole 5V Logic IC 705-SN7404N
6-Element Bipolar Inverter IC, 5V, PDIP, Through Hole Product overview: SN7404N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7404N can be used for catalog matching and distributor lookup.

6-Element Bipolar Inverter IC, 5V, PDIP, Through Hole Product overview: SN7404N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7404N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14642-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14642-5-ND
Gates and Inverters 296-14642-5-ND
Inverter IC 6 Channel 14-PDIP

Inverter IC 6 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN7404N - 1099033-SN7404N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN7404N
1099033-SN7404N
Logic - Logic - Gates and Inverters - SN7404N 1099033-SN7404N
Manufacturer: Texas Instruments Win Source Part Number: 1099033-SN7404N Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 400μA, 16mA Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099033-SN7404N
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 400μA, 16mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic IC - 71566359 - Radwell International
Willingboro, NJ, United States
Logic IC
71566359
Logic IC 71566359
IC CHIP, INVERTER, HEX ELEMENT, 16 MA OUTPUT CURRENT, 1 INPUT, 4.75-5.25V INPUT, DIP CASE STYLE, 14 PINS. FREE 2 YEAR RADWELL WARRANTY

IC CHIP, INVERTER, HEX ELEMENT, 16 MA OUTPUT CURRENT, 1 INPUT, 4.75-5.25V INPUT, DIP CASE STYLE, 14 PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Hex Inverter, Single I/p, 22Ns, Dip-14; Logic Function Texas Instruments - 60K6904 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Single I/p, 22Ns, Dip-14; Logic Function Texas Instruments
60K6904
Hex Inverter, Single I/p, 22Ns, Dip-14; Logic Function Texas Instruments 60K6904
HEX INVERTER, SINGLE I/P, 22NS, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:7404; Logic IC Family:7400; Supply Voltage Min:4.75V; MSL:- RoHS Compliant: Yes

HEX INVERTER, SINGLE I/P, 22NS, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:7404; Logic IC Family:7400; Supply Voltage Min:4.75V; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, Inverter; Logic Family / Base Number Texas Instruments - 29AH7685 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Inverter; Logic Family / Base Number Texas Instruments
29AH7685
Ic, Inverter; Logic Family / Base Number Texas Instruments 29AH7685
IC, INVERTER; Logic Family / Base Number:TTL04; Logic Type:Inverter; Output Current:16mA; No. of Inputs:6; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:TTL; Logic IC RoHS Compliant: Yes

IC, INVERTER; Logic Family / Base Number:TTL04; Logic Type:Inverter; Output Current:16mA; No. of Inputs:6; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:TTL; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN7404N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN7404N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN7404N
IC INVERTER 6CH 1-INP 14DIP

IC INVERTER 6CH 1-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - SN7404N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN7404N
Logic - Gates and Inverters SN7404N
IC INVERTER 6CH 6-INP 14DIP

IC INVERTER 6CH 6-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN7404N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN7404N
Gates and Inverters SN7404N
Inverter IC 6 Channel 14-PDIP

Inverter IC 6 Channel 14-PDIP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN7404N 296-14642-5-ND 1099033-SN7404N 71566359 60K6904 29AH7685 SN7404N SN7404N SN7404N
Product Name Through-Hole 5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN7404N Logic IC Hex Inverter, Single I/p, 22Ns, Dip-14; Logic Function Texas Instruments Ic, Inverter; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT NOT; Inverter NOT NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 5.25V 4.75V ~ 5.25V 4.75 V ~ 5.25 V 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Inputs 1 1 6 1 6 1
Propagation Delay 22 ns 22 ns 22 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 54S134FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers
Logic Function Nexperia - 24AC3099 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details