Texas Instruments SN7400 Quad 2-input positive-NAND gates SN7400N

Description
Quad 2-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN7400 Quad 2-input positive-NAND gates - SN7400N - Texas Instruments
Dallas, TX, United States
SN7400 Quad 2-input positive-NAND gates
SN7400N
SN7400 Quad 2-input positive-NAND gates SN7400N
Quad 2-input positive-NAND gates 14-PDIP 0 to 70

Quad 2-input positive-NAND gates 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN7400N
5V Logic IC 705-SN7400N
4-Ch 2-Input NAND Gate IC, 5V, 0-70°C, PDIP Product overview: SN7400N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7400N can be used for catalog matching and distributor lookup.

4-Ch 2-Input NAND Gate IC, 5V, 0-70°C, PDIP Product overview: SN7400N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7400N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 305490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
305490
Logic Gates 305490
Quad 2 i/p NAND gate,SN7400N DIP14

Quad 2 i/p NAND gate,SN7400N DIP14

Supplier's Site
Logic Gates - 3685569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
3685569
Logic Gates 3685569
Quad 2 i/p NAND gate,SN7400N DIP14 25pcs

Quad 2 i/p NAND gate,SN7400N DIP14 25pcs

Supplier's Site
Logic Gates - 305490P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
305490P
Logic Gates 305490P
Quad 2 i/p NAND gate,SN7400N DIP14

Quad 2 i/p NAND gate,SN7400N DIP14

Supplier's Site
Logic - Logic - Gates and Inverters - SN7400N - 119271-SN7400N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN7400N
119271-SN7400N
Logic - Logic - Gates and Inverters - SN7400N 119271-SN7400N
Manufacturer: Texas Instruments Win Source Part Number: 119271-SN7400N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 16mA Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 119271-SN7400N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 16mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-14641-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14641-5-ND
Gates and Inverters 296-14641-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Gates and Inverters - SN7400N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN7400N
Gates and Inverters SN7400N
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN7400N
Logic Gates SN7400N
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN7400N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN7400N
Logic - Gates and Inverters SN7400N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN7400N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN7400N
Gates and Inverters SN7400N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN7400N
Logic ICs >> Gates SN7400N
4.75V~5.25V 4 22ns@5V,15pF NAND Gates PDIP-14 Gates ROHS

4.75V~5.25V 4 22ns@5V,15pF NAND Gates PDIP-14 Gates ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN7400N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN7400N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN7400N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments - 08F7812 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments
08F7812
Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments 08F7812
QUAD NAND GATE, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:7400; Logic IC Family:7400; Supply Voltage Min:4.75V; Output Current:16mA RoHS Compliant: Yes

QUAD NAND GATE, 2I/P, DIP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:7400; Logic IC Family:7400; Supply Voltage Min:4.75V; Output Current:16mA RoHS Compliant: Yes

Supplier's Site
Ic, 74Ttl, 7400, Dip14, 5V; Logic Family / Base Number Texas Instruments - 29AH7684 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Ttl, 7400, Dip14, 5V; Logic Family / Base Number Texas Instruments
29AH7684
Ic, 74Ttl, 7400, Dip14, 5V; Logic Family / Base Number Texas Instruments 29AH7684
IC, 74TTL, 7400, DIP14, 5V; Logic Family / Base Number:TTL00; Logic Type:NAND; Output Current:16mA; No. of Inputs:8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:TTL; RoHS Compliant: Yes

IC, 74TTL, 7400, DIP14, 5V; Logic Family / Base Number:TTL00; Logic Type:NAND; Output Current:16mA; No. of Inputs:8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:TTL; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN7400N 705-SN7400N 305490 305490P 119271-SN7400N 296-14641-5-ND SN7400N SN7400N SN7400N SN7400N SN7400N SN7400N 08F7812 29AH7684
Product Name SN7400 Quad 2-input positive-NAND gates 5V Logic IC Logic Gates Logic Gates Logic - Logic - Gates and Inverters - SN7400N Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Logic ICs >> Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Quad Nand Gate, 2I/p, Dip-14; Logic Function Texas Instruments Ic, 74Ttl, 7400, Dip14, 5V; Logic Family / Base Number Texas Instruments
Gate Type NAND NAND; NAND GATE AND; NAND; Nand AND; NAND; NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND NAND NAND; NAND
Supply Voltage 5V; 5 5.25V 5.25 v 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V 4.75V~5.25V 5.25V
Logic Family TTL 74 NAND
Propagation Delay 22 ns 22 ns 22 ns 22 ns 22 ns 22 ns 22 ns
Operating Current 0.0220 mA 16 mA 16 mA 16 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 732-100124DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details