Quad 2-input positive-NAND gates 14-SOIC 0 to 70
NAND Gate, TTL/H/L Series, 4-Func, 2-Input, TTL, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 065093-SN7400D
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 16mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
NAND Gate IC 4 Channel 14-SOIC
4-Ch 2-Input NAND Gate IC, 5V, 22ns, SOIC Product overview: SN7400D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7400D can be used for catalog matching and distributor lookup.
QUAD NAND GATE, 2I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:7400; Logic IC Family:7400; Supply Voltage Min:4.75V; Output Current:- RoHS Compliant: Yes
IC, QUAD NAND GATE, 2I/P, SOIC-14; Logic Family / Base Number:TTL00; Logic Type:NAND; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates Quad 2-input Positive-NAND gates
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN7400D | SN7400D | 065093-SN7400D | 296-8752-5-ND | 705-SN7400D | 76C5054 | 26AJ9628 | SN7400D | SN7400D | SN7400D | SN7400D | SN7400D |
| Product Name | SN7400 Quad 2-input positive-NAND gates | Logic - Logic - Gates and Inverters - SN7400D | Gates and Inverters | 5V SOIC Logic IC | Quad Nand Gate, 2I/p, Soic-14; Logic Function Texas Instruments | Ic, Quad Nand Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | NAND; NAND | NOT; NAND | NAND | NAND; NAND Gate | NAND; NAND Gate | ||
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 5.25V | 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||||
| Logic Family | TTL | TTL | ||||||||||
| Propagation Delay | 22 ns | 22 ns | 22 ns | 22 ns | 22 ns | |||||||
| Operating Current | 0.0220 mA | 16 mA | 16 mA |