LVDS TRANSCEIVER, 65MLVD204, SOIC8; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Data RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 28AH4966 |
| Product Name | Lvds Transceiver, 65Mlvd204, Soic8; Driver Case Style Texas Instruments |
| Form Factor | Intgrated Circuit (IC) |