Texas Instruments Standard Linear and Logic Transceiver, Tssop, -40 To 85Deg C; Logic Family / Base Number Texas Instruments SN65MLVD082DGG

Description
TRANSCEIVER, TSSOP, -40 TO 85DEG C; Logic Family / Base Number:-; Flip-Flop Type:-; Propagation Delay:6ns; Frequency:125MHz; Output Current:8mA; Logic Case Style:TSSOP; No. of Pins:64Pins; Trigger Type:-; IC Output Type:LVDS, LVTTL; RoHS Compliant: Yes
Description
TRANSCEIVER, TSSOP, -40 TO 85DEG C; Logic Family / Base Number:-; Flip-Flop Type:-; Propagation Delay:6ns; Frequency:125MHz; Output Current:8mA; Logic Case Style:TSSOP; No. of Pins:64Pins; Trigger Type:-; IC Output Type:LVDS, LVTTL; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transceiver, Tssop, -40 To 85Deg C; Logic Family / Base Number Texas Instruments - 26AJ9079 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Tssop, -40 To 85Deg C; Logic Family / Base Number Texas Instruments
26AJ9079
Transceiver, Tssop, -40 To 85Deg C; Logic Family / Base Number Texas Instruments 26AJ9079
TRANSCEIVER, TSSOP, -40 TO 85DEG C; Logic Family / Base Number:-; Flip-Flop Type:-; Propagation Delay:6ns; Frequency:125MHz; Output Current:8mA; Logic Case Style:TSSOP; No. of Pins:64Pins; Trigger Type:-; IC Output Type:LVDS, LVTTL; RoHS Compliant: Yes

TRANSCEIVER, TSSOP, -40 TO 85DEG C; Logic Family / Base Number:-; Flip-Flop Type:-; Propagation Delay:6ns; Frequency:125MHz; Output Current:8mA; Logic Case Style:TSSOP; No. of Pins:64Pins; Trigger Type:-; IC Output Type:LVDS, LVTTL; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 26AJ9079
Product Name Transceiver, Tssop, -40 To 85Deg C; Logic Family / Base Number Texas Instruments
Propagation Delay 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65 V ~ 3.6 V
Propagation Delay 4.8 ns
View Details