Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65MLVD080DGG

Description
Win Source Part Number: 1170104-SN65MLVD080D GG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 25 Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 25 mV Data Rate: 250Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN65MLVD080DGG-NDR, 296-15783-5,296-1578 3-5-NDR,-296-15783-5 -ND,-SN65MLVD080DGGG 4-NDR,-SN65MLVD080DG GG4,-296-15783-5-NDR ,-296-15783-5 Base Product Number: 65MLVD080
Request a Quote Datasheet
Description
Win Source Part Number: 1170104-SN65MLVD080D GG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 25 Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 25 mV Data Rate: 250Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN65MLVD080DGG-NDR, 296-15783-5,296-1578 3-5-NDR,-296-15783-5 -ND,-SN65MLVD080DGGG 4-NDR,-SN65MLVD080DG GG4,-296-15783-5-NDR ,-296-15783-5 Base Product Number: 65MLVD080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1170104-SN65MLVD080DGG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1170104-SN65MLVD080DGG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1170104-SN65MLVD080DGG
Win Source Part Number: 1170104-SN65MLVD080D GG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 25 Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 25 mV Data Rate: 250Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN65MLVD080DGG-NDR, 296-15783-5,296-1578 3-5-NDR,-296-15783-5 -ND,-SN65MLVD080DGGG 4-NDR,-SN65MLVD080DG GG4,-296-15783-5-NDR ,-296-15783-5 Base Product Number: 65MLVD080

Win Source Part Number: 1170104-SN65MLVD080DGG
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 25 mV
Data Rate: 250Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 64-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN65MLVD080DGG-NDR,296-15783-5,296-15783-5-NDR,-296-15783-5-ND,-SN65MLVD080DGGG4-NDR,-SN65MLVD080DGGG4,-296-15783-5-NDR,-296-15783-5
Base Product Number: 65MLVD080

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65MLVD080DGG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65MLVD080DGG
Drivers, Receivers, Transceivers SN65MLVD080DGG
8/8 Transceiver Half LVDS, Multipoint 64-TSSOP

8/8 Transceiver Half LVDS, Multipoint 64-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1170104-SN65MLVD080DGG SN65MLVD080DGG
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 64-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details