Win Source Part Number: 1284405-SN65LVP19EVM
Category: Development Boards, Kits, Programmers>Evaluati
Type: Interface
Package: Box
Standard Package: 1
Function: LVPECL, Buffer/Repeater
Supplied Contents: Board(s)
Utilized IC / Part: SN65LVP19
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-21009R,-296-2100
Base Product Number: SN65L
Product Status: Obsolete
RoHS Status: Not applicable
EVALUATION MODULE FOR SN65LVP19 Interface LVPECL Buffer/Repeater - SN65LVP19
| Win Source Electronics | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284405-SN65LVP19EVM | SN65LVP19EVM |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | EVALUATION MODULE FOR SN65LVP19 Interface LVPECL Buffer/Repeater - SN65LVP19 |
| Category | Developement Board | Developement Board |