"Clock Fanout Buffer (Distribution) IC 1:2 2.9GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1252965-SN65LVEL11DG
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Frequency - Max: 2.9GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.8 V
Input: ECL, PECL
Output: ECL, PECL
Family Name: SN65LVEL11
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): MAX9320EUA+; MAX9320EUA-T; MAX9320EUA+T;
Introduction Date: July 01, 2008
ECCN: 5A991.b.1
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SN65LVEL11DGKR-ND | 1252965-SN65LVEL11DGKR | SN65LVEL11DGKR | SN65LVEL11DGKR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SN65LVEL11DGKR | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL | ECL; PECL; ECL, PECL | ECL, PECL | |
| Package Type | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.8 volts | 3 to 3.8 volts | 3 to 3.8 volts |