Texas Instruments Standard Linear and Logic 2GHz 3.3V SOIC Logic IC SN65LVEL11D

Description
2GHz ECL 1:2 Fanout Buffer, 8-SOIC, 3.3V Product overview: SN65LVEL11D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, 3.3V, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-SN65LVEL11D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2GHz ECL 1:2 Fanout Buffer, 8-SOIC, 3.3V Product overview: SN65LVEL11D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, 3.3V, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-SN65LVEL11D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2GHz 3.3V SOIC Logic IC
764-SN65LVEL11D
2GHz 3.3V SOIC Logic IC 764-SN65LVEL11D
2GHz ECL 1:2 Fanout Buffer, 8-SOIC, 3.3V Product overview: SN65LVEL11D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, 3.3V, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-SN65LVEL11D can be used for catalog matching and distributor lookup.

2GHz ECL 1:2 Fanout Buffer, 8-SOIC, 3.3V Product overview: SN65LVEL11D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, 3.3V, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-SN65LVEL11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-SN65LVEL11D
Product Name 2GHz 3.3V SOIC Logic IC
Gate Type Buffer/Driver; Translator
Supply Voltage 3.8V
Propagation Delay 0.3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic IC - 705-54AS04J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5420FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details