Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT2DBVR SN65LVDT2DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029606-SN65LVDT2DBVR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.4 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 029606-SN65LVDT2DBVR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.4 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDT2DBVR is a low-voltage differential signaling (LVDS) receiver designed for high-speed data transmission. It supports signaling rates up to 400 Mbps and operates within a supply voltage range of 2.4V to 3.6V. The device is housed in a compact SOT-23 package, making it suitable for space-constrained applications. It features integrated line termination and complies with the ANSI TIA/EIA-644 standard, ensuring reliable performance in various communication systems. The SN65LVDT2DBVR is characterized by a low differential input voltage threshold of less than 100 mV and provides high ESD protection, exceeding 9 kV. It is designed for operation in a temperature range of -40°C to 85°C, making it suitable for industrial and telecom applications. The receiver's open-circuit fail-safe feature enhances its reliability in point-to-point connections, allowing for effective data or clock signal transmission with minimal electromagnetic interference and power consumption.

Datasheet Summary
Powered by GS/AI

The SN65LVDT2DBVR is a low-voltage differential signaling (LVDS) receiver designed for high-speed data transmission. It supports signaling rates up to 400 Mbps and operates within a supply voltage range of 2.4V to 3.6V. The device is housed in a compact SOT-23 package, making it suitable for space-constrained applications. It features integrated line termination and complies with the ANSI TIA/EIA-644 standard, ensuring reliable performance in various communication systems. The SN65LVDT2DBVR is characterized by a low differential input voltage threshold of less than 100 mV and provides high ESD protection, exceeding 9 kV. It is designed for operation in a temperature range of -40°C to 85°C, making it suitable for industrial and telecom applications. The receiver's open-circuit fail-safe feature enhances its reliability in point-to-point connections, allowing for effective data or clock signal transmission with minimal electromagnetic interference and power consumption.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT2DBVR - 029606-SN65LVDT2DBVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT2DBVR
029606-SN65LVDT2DBVR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT2DBVR 029606-SN65LVDT2DBVR
Manufacturer: Texas Instruments Win Source Part Number: 029606-SN65LVDT2DBVR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.4 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029606-SN65LVDT2DBVR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/1
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.4 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LVDT2DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LVDT2DBVR
Drivers, Receivers, Transceivers SN65LVDT2DBVR
0/1 Receiver LVDS SOT-23-5

0/1 Receiver LVDS SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 029606-SN65LVDT2DBVR SN65LVDT2DBVR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDT2DBVR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details