Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65LVDT14QPWREP

Description
Win Source Part Number: 1261168-SN65LVDT14QP WREP Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDT Type: Transceiver Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/4 Duplex: Half Data Rate: 125Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19499-6,-296-194 99-1,296-19499-1,296 -19499-2,296-19499-2 R,-V62/05615-01XER,- 296-19499-1R,-SN65LV DT14QPWREPR,V62/0561 5-01XE,-296-19499-1, 296-19499-1R,-V62/05 615-01XE,296-19499-6 R Base Product Number: 65LVDT14
Request a Quote Datasheet
Description
Win Source Part Number: 1261168-SN65LVDT14QP WREP Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDT Type: Transceiver Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/4 Duplex: Half Data Rate: 125Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19499-6,-296-194 99-1,296-19499-1,296 -19499-2,296-19499-2 R,-V62/05615-01XER,- 296-19499-1R,-SN65LV DT14QPWREPR,V62/0561 5-01XE,-296-19499-1, 296-19499-1R,-V62/05 615-01XE,296-19499-6 R Base Product Number: 65LVDT14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261168-SN65LVDT14QPWREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261168-SN65LVDT14QPWREP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261168-SN65LVDT14QPWREP
Win Source Part Number: 1261168-SN65LVDT14QP WREP Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDT Type: Transceiver Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/4 Duplex: Half Data Rate: 125Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19499-6,-296-194 99-1,296-19499-1,296 -19499-2,296-19499-2 R,-V62/05615-01XER,- 296-19499-1R,-SN65LV DT14QPWREPR,V62/0561 5-01XE,-296-19499-1, 296-19499-1R,-V62/05 615-01XE,296-19499-6 R Base Product Number: 65LVDT14

Win Source Part Number: 1261168-SN65LVDT14QPWREP
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDT
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/4
Duplex: Half
Data Rate: 125Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-19499-6,-296-19499-1,296-19499-1,296-19499-2,296-19499-2R,-V62/05615-01XER,-296-19499-1R,-SN65LVDT14QPWREPR,V62/05615-01XE,-296-19499-1,296-19499-1R,-V62/05615-01XE,296-19499-6R
Base Product Number: 65LVDT14

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LVDT14QPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LVDT14QPWREP
Drivers, Receivers, Transceivers SN65LVDT14QPWREP
1/4 Transceiver Half LVDS 20-TSSOP

1/4 Transceiver Half LVDS 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261168-SN65LVDT14QPWREP SN65LVDT14QPWREP
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details