Texas Instruments Standard Linear and Logic Lvds Line Driver, 630Mbps, Soic-16; Driver Case Style Texas Instruments SN65LVDS391D

Description
LVDS LINE DRIVER, 630MBPS, SOIC-16; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Device RoHS Compliant: Yes
Description
LVDS LINE DRIVER, 630MBPS, SOIC-16; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Device RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lvds Line Driver, 630Mbps, Soic-16; Driver Case Style Texas Instruments - 54AH1457 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Line Driver, 630Mbps, Soic-16; Driver Case Style Texas Instruments
54AH1457
Lvds Line Driver, 630Mbps, Soic-16; Driver Case Style Texas Instruments 54AH1457
LVDS LINE DRIVER, 630MBPS, SOIC-16; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Device RoHS Compliant: Yes

LVDS LINE DRIVER, 630MBPS, SOIC-16; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Device RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 54AH1457
Product Name Lvds Line Driver, 630Mbps, Soic-16; Driver Case Style Texas Instruments
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Automotive Led Driver W/I2C - A8522KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Driver ICs - 2412960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 300 milliamps
View Details
 - ICL8201XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers