Manufacturer: Texas Instruments
Win Source Part Number: 1252921-SN65LVDS387D
Series: 65LVDS
Packaging: Reel - TR
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 16/0
Data Rate: 630Mbps
Family Name: SN65LVDS387
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TSSOP
Alternative Parts (Cross-Reference): SN65LVDS387DGG; SN65LVDS387DGGG4;
Introduction Date: June 01, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1252921-SN65LVDS387DGGRG4 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS387DGGRG4 |