Texas Instruments Drivers, Receivers, Transceivers SN65LVDS352PW

Description
0/4 Receiver LVDS 24-TSSOP
Description
0/4 Receiver LVDS 24-TSSOP

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - SN65LVDS352PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LVDS352PW
Drivers, Receivers, Transceivers SN65LVDS352PW
0/4 Receiver LVDS 24-TSSOP

0/4 Receiver LVDS 24-TSSOP

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Receivers
Product Number SN65LVDS352PW
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Receiver, Transmitter, and Transceiver Finished Units - FCTN-WALL-433 - Quarktwin Technology Ltd.
Specs
Features RoHS
Sensitivity -95 dBm
Operating Frequency 433 MHz
View Details
Wireless Receiver - RF Rx SW922-4S 24VDC - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 916 MHz
View Details
RF Receiver Module - MAIA-011002-TR1000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details