Linx Technologies RF Receiver, Transmitter, and Transceiver Finished Units FCTN-WALL-433

Description
RF Receiver, Relay 433MHz ASK, OOK Receiver, Latched Output 1.2kbps
Description
RF Receiver, Relay 433MHz ASK, OOK Receiver, Latched Output 1.2kbps
Datasheet
Datasheet Summary
Powered by GS/AI

The FCTN-WALL-433 is an AC Function Module designed for wireless control of devices, capable of switching loads up to 1,800 watts (15 amps) at 120VAC. It connects to devices via a standard NEMA 5-15 power plug and is suitable for various applications including remote control, process control, and home automation. The module is UL listed and has been tested for FCC and Industry Canada compliance, ensuring safety and reliability. This module operates at a frequency of 433.92 MHz and features a receiver sensitivity of -112 dBm, allowing for reliable wireless communication over distances of up to 500 feet when paired with compatible Linx transmitters. It includes customizable front and rear graphics for unique product appearance and supports up to 16 unique address settings via DIP switches, enabling the creation of distinct groups for simultaneous control. The FCTN-WALL-433 is constructed with high-quality components for durability and is intended for indoor use only. It is important to note that the module's performance may be affected by environmental factors such as interference and physical obstructions.

Datasheet Summary
Powered by GS/AI

The FCTN-WALL-433 is an AC Function Module designed for wireless control of devices, capable of switching loads up to 1,800 watts (15 amps) at 120VAC. It connects to devices via a standard NEMA 5-15 power plug and is suitable for various applications including remote control, process control, and home automation. The module is UL listed and has been tested for FCC and Industry Canada compliance, ensuring safety and reliability. This module operates at a frequency of 433.92 MHz and features a receiver sensitivity of -112 dBm, allowing for reliable wireless communication over distances of up to 500 feet when paired with compatible Linx transmitters. It includes customizable front and rear graphics for unique product appearance and supports up to 16 unique address settings via DIP switches, enabling the creation of distinct groups for simultaneous control. The FCTN-WALL-433 is constructed with high-quality components for durability and is intended for indoor use only. It is important to note that the module's performance may be affected by environmental factors such as interference and physical obstructions.

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - FCTN-WALL-433 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receiver, Transmitter, and Transceiver Finished Units
FCTN-WALL-433
RF Receiver, Transmitter, and Transceiver Finished Units FCTN-WALL-433
RF Receiver, Relay 433MHz ASK, OOK Receiver, Latched Output 1.2kbps

RF Receiver, Relay 433MHz ASK, OOK Receiver, Latched Output 1.2kbps

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Receivers
Product Number FCTN-WALL-433
Product Name RF Receiver, Transmitter, and Transceiver Finished Units
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-418-KH3 - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 31-SMD Module
Communication Interface Parallel Interface
Features RoHS
View Details
RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details