Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS34DRG4 SN65LVDS34DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252919-SN65LVDS34DR G4 Packaging: Tape and Reel Type: Receiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 50mV Data Rate: 400Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: SN65LVDS34 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252919-SN65LVDS34DR G4 Packaging: Tape and Reel Type: Receiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 50mV Data Rate: 400Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: SN65LVDS34 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS34DRG4 - 1252919-SN65LVDS34DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS34DRG4
1252919-SN65LVDS34DRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS34DRG4 1252919-SN65LVDS34DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1252919-SN65LVDS34DR G4 Packaging: Tape and Reel Type: Receiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 50mV Data Rate: 400Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: SN65LVDS34 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252919-SN65LVDS34DRG4
Packaging: Tape and Reel
Type: Receiver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Receiver Hysteresis: 50mV
Data Rate: 400Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: SN65LVDS34
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Drivers, Receivers, Transceivers - SN65LVDS34DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LVDS34DRG4
Drivers, Receivers, Transceivers SN65LVDS34DRG4
0/2 Receiver LVDS 8-SOIC

0/2 Receiver LVDS 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 1252919-SN65LVDS34DRG4 SN65LVDS34DRG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS34DRG4 Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details