Texas Instruments Interface - Drivers, Receivers, Transceivers SN65LVDS308ZQCT

Description
IC RECEIVER 27BIT 48BGA
Datasheet
Description
IC RECEIVER 27BIT 48BGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SN65LVDS308ZQCT - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SN65LVDS308ZQCT
Interface - Drivers, Receivers, Transceivers SN65LVDS308ZQCT
IC RECEIVER 27BIT 48BGA

IC RECEIVER 27BIT 48BGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN65LVDS308ZQCT
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2417-C-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details