Texas Instruments Standard Linear and Logic Diff Line Driver 1-Ch, Sot-23-5; Driver Case Style Texas Instruments SN65LVDS1DBVR

Description
DIFF LINE DRIVER 1-CH, SOT-23-5; Driver Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Device RoHS Compliant: Yes
Description
DIFF LINE DRIVER 1-CH, SOT-23-5; Driver Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Device RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diff Line Driver 1-Ch, Sot-23-5; Driver Case Style Texas Instruments - 28AH4946 - Newark, An Avnet Company
Chicago, IL, United States
Diff Line Driver 1-Ch, Sot-23-5; Driver Case Style Texas Instruments
28AH4946
Diff Line Driver 1-Ch, Sot-23-5; Driver Case Style Texas Instruments 28AH4946
DIFF LINE DRIVER 1-CH, SOT-23-5; Driver Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Device RoHS Compliant: Yes

DIFF LINE DRIVER 1-CH, SOT-23-5; Driver Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Device RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 28AH4946
Product Name Diff Line Driver 1-Ch, Sot-23-5; Driver Case Style Texas Instruments
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1087-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
4 suppliers
LED Drivers - 697386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 264 volts
Output Voltage 48.2 volts
View Details
LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD5190QV - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-VQFN-48
Features RoHS Compliant
View Details