Texas Instruments SN65LVDS116 1:16 LVDS Clock Fanout Buffer SN65LVDS116DGGRG4

Description
1:16 LVDS Clock Fanout Buffer 64-TSSOP -40 to 85
Request a Quote Datasheet
Description
1:16 LVDS Clock Fanout Buffer 64-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS116 1:16 LVDS Clock Fanout Buffer - SN65LVDS116DGGRG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS116 1:16 LVDS Clock Fanout Buffer
SN65LVDS116DGGRG4
SN65LVDS116 1:16 LVDS Clock Fanout Buffer SN65LVDS116DGGRG4
1:16 LVDS Clock Fanout Buffer 64-TSSOP -40 to 85

1:16 LVDS Clock Fanout Buffer 64-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number SN65LVDS116DGGRG4
Product Name SN65LVDS116 1:16 LVDS Clock Fanout Buffer
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
3 suppliers
Gates and Inverters - 54S133FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 13
View Details
2 suppliers
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers