Texas Instruments SN65LVDS116 1:16 LVDS Clock Fanout Buffer SN65LVDS116DGG

Description
1:16 LVDS Clock Fanout Buffer 64-TSSOP -40 to 85
Request a Quote Datasheet
Description
1:16 LVDS Clock Fanout Buffer 64-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS116 1:16 LVDS Clock Fanout Buffer - SN65LVDS116DGG - Texas Instruments
Dallas, TX, United States
SN65LVDS116 1:16 LVDS Clock Fanout Buffer
SN65LVDS116DGG
SN65LVDS116 1:16 LVDS Clock Fanout Buffer SN65LVDS116DGG
1:16 LVDS Clock Fanout Buffer 64-TSSOP -40 to 85

1:16 LVDS Clock Fanout Buffer 64-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number SN65LVDS116DGG
Product Name SN65LVDS116 1:16 LVDS Clock Fanout Buffer
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5439DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
 - 4011BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers