Texas Instruments Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS105PW SN65LVDS105PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 029575-SN65LVDS105PW Packaging: Tube/Rail Type: Buffer, Multiplexer Input: LVTTL Output: LVDS Data Rate (Max): 400Mbps Delay Time: 2.2ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 23mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029575-SN65LVDS105PW Packaging: Tube/Rail Type: Buffer, Multiplexer Input: LVTTL Output: LVDS Data Rate (Max): 400Mbps Delay Time: 2.2ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 23mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS105PW - 029575-SN65LVDS105PW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS105PW
029575-SN65LVDS105PW
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS105PW 029575-SN65LVDS105PW
Manufacturer: Texas Instruments Win Source Part Number: 029575-SN65LVDS105PW Packaging: Tube/Rail Type: Buffer, Multiplexer Input: LVTTL Output: LVDS Data Rate (Max): 400Mbps Delay Time: 2.2ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 23mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029575-SN65LVDS105PW
Packaging: Tube/Rail
Type: Buffer, Multiplexer
Input: LVTTL
Output: LVDS
Data Rate (Max): 400Mbps
Delay Time: 2.2ns
Capacitance - Input: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 23mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 029575-SN65LVDS105PW
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS105PW
Supply Voltage (VS) 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292GRE4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
8-channel analog multiplexer/demultiplexer - 74HC4051PW-Q100,11 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
7 suppliers