Texas Instruments Standard Linear and Logic Ic, Repeater Lvds, 65Lvds100, Soic8; No. Of Inputs Texas Instruments SN65LVDS100D

Description
IC, REPEATER LVDS, 65LVDS100, SOIC8; No. of Inputs:2; Output Current:12µA; Propagation Delay:470ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
IC, REPEATER LVDS, 65LVDS100, SOIC8; No. of Inputs:2; Output Current:12µA; Propagation Delay:470ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Repeater Lvds, 65Lvds100, Soic8; No. Of Inputs Texas Instruments - 28AH4948 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Repeater Lvds, 65Lvds100, Soic8; No. Of Inputs Texas Instruments
28AH4948
Ic, Repeater Lvds, 65Lvds100, Soic8; No. Of Inputs Texas Instruments 28AH4948
IC, REPEATER LVDS, 65LVDS100, SOIC8; No. of Inputs:2; Output Current:12µA; Propagation Delay:470ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, REPEATER LVDS, 65LVDS100, SOIC8; No. of Inputs:2; Output Current:12µA; Propagation Delay:470ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 28AH4948
Product Name Ic, Repeater Lvds, 65Lvds100, Soic8; No. Of Inputs Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-74LVCH2T45GS,115CT-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers