Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65LVDS050IPWRQ1

Description
Win Source Part Number: 1021603-SN65LVDS050I PWRQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, 65LVDS Type: Transceiver Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 400Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-30094-1-ND,296- 30094-6,296-30094-1, 296-30094-2,2156-SN6 5LVDS050IPWRQ1,-SN65 LVDS050IPWRQ1-NDR,TE XTISSN65LVDS050IPWRQ 1,-296-30094-1 Base Product Number: 65LVDS050
Request a Quote Datasheet
Description
Win Source Part Number: 1021603-SN65LVDS050I PWRQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, 65LVDS Type: Transceiver Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 400Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-30094-1-ND,296- 30094-6,296-30094-1, 296-30094-2,2156-SN6 5LVDS050IPWRQ1,-SN65 LVDS050IPWRQ1-NDR,TE XTISSN65LVDS050IPWRQ 1,-296-30094-1 Base Product Number: 65LVDS050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1021603-SN65LVDS050IPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1021603-SN65LVDS050IPWRQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1021603-SN65LVDS050IPWRQ1
Win Source Part Number: 1021603-SN65LVDS050I PWRQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, 65LVDS Type: Transceiver Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 400Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-30094-1-ND,296- 30094-6,296-30094-1, 296-30094-2,2156-SN6 5LVDS050IPWRQ1,-SN65 LVDS050IPWRQ1-NDR,TE XTISSN65LVDS050IPWRQ 1,-296-30094-1 Base Product Number: 65LVDS050

Win Source Part Number: 1021603-SN65LVDS050IPWRQ1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100, 65LVDS
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 400Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-30094-1-ND,296-30094-6,296-30094-1,296-30094-2,2156-SN65LVDS050IPWRQ1,-SN65LVDS050IPWRQ1-NDR,TEXTISSN65LVDS050IPWRQ1,-296-30094-1
Base Product Number: 65LVDS050

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LVDS050IPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LVDS050IPWRQ1
Drivers, Receivers, Transceivers SN65LVDS050IPWRQ1
2/2 Transceiver Full LVDS 16-TSSOP

2/2 Transceiver Full LVDS 16-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1021603-SN65LVDS050IPWRQ1 SN65LVDS050IPWRQ1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details