Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM176D SN65LVDM176D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252846-SN65LVDM176D Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 400Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: SN65LVDM176 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252846-SN65LVDM176D Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 400Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: SN65LVDM176 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM176D - 1252846-SN65LVDM176D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM176D
1252846-SN65LVDM176D
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM176D 1252846-SN65LVDM176D
Manufacturer: Texas Instruments Win Source Part Number: 1252846-SN65LVDM176D Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 400Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: SN65LVDM176 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252846-SN65LVDM176D
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 400Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: SN65LVDM176
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Drivers, Receivers, Transceivers - SN65LVDM176D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LVDM176D
Drivers, Receivers, Transceivers SN65LVDM176D
1/1 Transceiver Half LVDS 8-SOIC

1/1 Transceiver Half LVDS 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1252846-SN65LVDM176D SN65LVDM176D
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM176D Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details