Texas Instruments Standard Linear and Logic Transceiver, Lvds, 100Mbps, Soic-16; Driver Case Style Texas Instruments SN65LVDM050D

Description
TRANSCEIVER, LVDS, 100MBPS, SOIC-16; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Device RoHS Compliant: Yes
Description
TRANSCEIVER, LVDS, 100MBPS, SOIC-16; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Device RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transceiver, Lvds, 100Mbps, Soic-16; Driver Case Style Texas Instruments - 28AH4939 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Lvds, 100Mbps, Soic-16; Driver Case Style Texas Instruments
28AH4939
Transceiver, Lvds, 100Mbps, Soic-16; Driver Case Style Texas Instruments 28AH4939
TRANSCEIVER, LVDS, 100MBPS, SOIC-16; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Device RoHS Compliant: Yes

TRANSCEIVER, LVDS, 100MBPS, SOIC-16; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Device RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 28AH4939
Product Name Transceiver, Lvds, 100Mbps, Soic-16; Driver Case Style Texas Instruments
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3432SQE/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 40 milliamps
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368351-NCR420ZX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
Package Type TO-261-4, TO-261AA
View Details
7 suppliers
LM27966 White LED Driver with I2C Compatible Interface - LM27966SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers
LED Driver IC - AAT3164IRN-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers