Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN65LVCP204RGZT

Description
Win Source Part Number: 1256908-SN65LVCP204R GZT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 65LVCP Type: Crosspoint Switch Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3.14V ~ 3.47V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LVCP204RGZT ,TEXTISSN65LVCP204RG ZT Base Product Number: 65LVCP204
Request a Quote Datasheet
Description
Win Source Part Number: 1256908-SN65LVCP204R GZT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 65LVCP Type: Crosspoint Switch Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3.14V ~ 3.47V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LVCP204RGZT ,TEXTISSN65LVCP204RG ZT Base Product Number: 65LVCP204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256908-SN65LVCP204RGZT
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256908-SN65LVCP204RGZT
Win Source Part Number: 1256908-SN65LVCP204R GZT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 65LVCP Type: Crosspoint Switch Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3.14V ~ 3.47V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LVCP204RGZT ,TEXTISSN65LVCP204RG ZT Base Product Number: 65LVCP204

Win Source Part Number: 1256908-SN65LVCP204RGZT
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 65LVCP
Type: Crosspoint Switch
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 3.14V ~ 3.47V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65LVCP204RGZT,TEXTISSN65LVCP204RGZT
Base Product Number: 65LVCP204

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256908-SN65LVCP204RGZT
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.14V ~ 3.47V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54LS139A Dual 2-Line To 4-Line Decoders/Demultiplexers - JM38510/30702B2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
3-to-8 line decoder/demultiplexer; inverting - 74LVC138APW-Q100BJ - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details