Manufacturer: Texas Instruments
Win Source Part Number: 082147-SN65LBC184D
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Metering, Automation & Process Control
1/1 Transceiver Half RS422, RS485 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 082147-SN65LBC184D | SN65LBC184D |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC184D | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |