Texas Instruments Electronic Wholesale - SN65LBC184 SN65LBC184

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252815-SN65LBC184 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Metering, Automation & Process Control
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252815-SN65LBC184 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Metering, Automation & Process Control
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN65LBC184 - 1252815-SN65LBC184 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN65LBC184
1252815-SN65LBC184
Electronic Wholesale - SN65LBC184 1252815-SN65LBC184
Manufacturer: Texas Instruments Win Source Part Number: 1252815-SN65LBC184 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Metering, Automation & Process Control

Manufacturer: Texas Instruments
Win Source Part Number: 1252815-SN65LBC184
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Metering, Automation & Process Control

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1252815-SN65LBC184
Product Name Electronic Wholesale - SN65LBC184
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details