Texas Instruments Electronic Wholesale - SN65LBC176QDR SN65LBC176QDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252799-SN65LBC176QD R Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: SN65LBC176 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252799-SN65LBC176QD R Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: SN65LBC176 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN65LBC176QDR - 1252799-SN65LBC176QDR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN65LBC176QDR
1252799-SN65LBC176QDR
Electronic Wholesale - SN65LBC176QDR 1252799-SN65LBC176QDR
Manufacturer: Texas Instruments Win Source Part Number: 1252799-SN65LBC176QD R Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: SN65LBC176 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1252799-SN65LBC176QDR
Packaging: Tape and Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: SN65LBC176
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Drivers, Receivers, Transceivers - SN65LBC176QDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LBC176QDR
Drivers, Receivers, Transceivers SN65LBC176QDR
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1252799-SN65LBC176QDR SN65LBC176QDR
Product Name Electronic Wholesale - SN65LBC176QDR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details