Texas Instruments Standard Linear and Logic Device Type Texas Instruments SN65LBC175ADG4.

Description
Device Type:Differential Line Receiver; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
Device Type:Differential Line Receiver; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Device Type Texas Instruments - 15AC0345 - Newark, An Avnet Company
Chicago, IL, United States
Device Type Texas Instruments
15AC0345
Device Type Texas Instruments 15AC0345
Device Type:Differential Line Receiver; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Device Type:Differential Line Receiver; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 15AC0345
Product Name Device Type Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32P4918A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Quad buffer/line driver; 3-state - 74ALVC125D,112 - Nexperia B.V.
Specs
Technology LVTTL
Device Type Buffer
Supply Voltage 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; Other; 1.65 - 3.6
View Details
Telecom - SI3201-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, Serial, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers