Texas Instruments Standard Linear and Logic Line Receiver, Quad, Smd, Soic16; Driver Case Style Texas Instruments SN65LBC175AD

Description
LINE RECEIVER, QUAD, SMD, SOIC16; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Data RoHS Compliant: Yes
Description
LINE RECEIVER, QUAD, SMD, SOIC16; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Data RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Line Receiver, Quad, Smd, Soic16; Driver Case Style Texas Instruments - 26AJ9056 - Newark, An Avnet Company
Chicago, IL, United States
Line Receiver, Quad, Smd, Soic16; Driver Case Style Texas Instruments
26AJ9056
Line Receiver, Quad, Smd, Soic16; Driver Case Style Texas Instruments 26AJ9056
LINE RECEIVER, QUAD, SMD, SOIC16; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Data RoHS Compliant: Yes

LINE RECEIVER, QUAD, SMD, SOIC16; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Data RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 26AJ9056
Product Name Line Receiver, Quad, Smd, Soic16; Driver Case Style Texas Instruments
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

10MA LED Driver IC - 137-BCR601XUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage ? to 60 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
8 suppliers
LED Drivers - 1727-NCR420PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers