Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC173AN SN65LBC173AN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252787-SN65LBC173AN Packaging: Tube Type: Receiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 40mV Data Rate: 50Mbps Family Name: SN65LBC173A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): LTC488CN; LTC488IN; LTC488IN#TRMPBF; Introduction Date: January 01, 2002 ECCN: 5A991.b Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252787-SN65LBC173AN Packaging: Tube Type: Receiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 40mV Data Rate: 50Mbps Family Name: SN65LBC173A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): LTC488CN; LTC488IN; LTC488IN#TRMPBF; Introduction Date: January 01, 2002 ECCN: 5A991.b Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC173AN - 1252787-SN65LBC173AN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC173AN
1252787-SN65LBC173AN
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC173AN 1252787-SN65LBC173AN
Manufacturer: Texas Instruments Win Source Part Number: 1252787-SN65LBC173AN Packaging: Tube Type: Receiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 40mV Data Rate: 50Mbps Family Name: SN65LBC173A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): LTC488CN; LTC488IN; LTC488IN#TRMPBF; Introduction Date: January 01, 2002 ECCN: 5A991.b Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252787-SN65LBC173AN
Packaging: Tube
Type: Receiver
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 40mV
Data Rate: 50Mbps
Family Name: SN65LBC173A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): LTC488CN; LTC488IN; LTC488IN#TRMPBF;
Introduction Date: January 01, 2002
ECCN: 5A991.b
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN65LBC173AN - Rochester Electronics
Newburyport, MA, United States
Line Receiver, 4 Func, 4 Driver, 4 Rcvr, BICMOS, PDIP16

Line Receiver, 4 Func, 4 Driver, 4 Rcvr, BICMOS, PDIP16

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65LBC173AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LBC173AN
Drivers, Receivers, Transceivers SN65LBC173AN
0/4 Receiver RS422, RS485 16-PDIP

0/4 Receiver RS422, RS485 16-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers RF Receivers
Product Number 1252787-SN65LBC173AN SN65LBC173AN SN65LBC173AN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC173AN Drivers, Receivers, Transceivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/BRA - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details