Texas Instruments Standard Linear and Logic RF ICs SN65HVD72DR

Description
SN65HVD72DR, Single Transmitter/Receiver
Request a Quote
Description
SN65HVD72DR, Single Transmitter/Receiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 2184579P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2184579P
RF ICs 2184579P
SN65HVD72DR, Single Transmitter/Receiver

SN65HVD72DR, Single Transmitter/Receiver

Supplier's Site
RF ICs - 2184579 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2184579
RF ICs 2184579
SN65HVD72DR, Single Transmitter/Receiver

SN65HVD72DR, Single Transmitter/Receiver

Supplier's Site
RF ICs - 2184578 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2184578
RF ICs 2184578
SN65HVD72DR, Single Transmitter/Receiver

SN65HVD72DR, Single Transmitter/Receiver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 2184579P
Product Name RF ICs
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63VHDRG+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers
RF Coaxial Switches - NMS2SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details